Bosch logo

Bosch Serie 6 DRC96AQ50 cooker hood Island Stainless steel 734 m³/h

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42575
Info modified on:
29 Nov 2024, 15:54:23
Short summary description Bosch Serie 6 DRC96AQ50 cooker hood Island Stainless steel 734 m³/h:

Bosch Serie 6 DRC96AQ50, 734 m³/h, Ducted/Recirculating, A, A, E, 61 dB

Long summary description Bosch Serie 6 DRC96AQ50 cooker hood Island Stainless steel 734 m³/h:

Bosch Serie 6 DRC96AQ50. Maximum extraction power: 734 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Island, Product colour: Stainless steel, Housing material: Metal. Grease filter type: Stainless steel. Number of bulbs: 4 bulb(s), Bulb type: LED. Annual energy consumption: 35 kWh, Energy efficiency scale: A+++ to D, Connected load: 204 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.