Bosch logo

Bosch PLL 360 Set Line level 20 m 635 nm (< 1 mW)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58687
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PLL 360 Set Line level 20 m 635 nm (< 1 mW):

Bosch PLL 360 Set, 20 m, 0,4 mm/m, 4°, Red, 635 nm (< 1 mW), Line level

Long summary description Bosch PLL 360 Set Line level 20 m 635 nm (< 1 mW):

Bosch PLL 360 Set. Maximum range: 20 m, Levelling accuracy (±): 0,4 mm/m, Self-levelling range (±): 4°. Type: Line level, Product colour: Black, Green, Tripod thread: 1/4". Operating time: 12 h, Battery type: AA, Battery voltage: 1,5 V. Width: 85 mm, Depth: 70 mm, Height: 125 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.