Bosch logo

Bosch PSB 500 RE 50 RPM Keyless 1,5 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41961
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PSB 500 RE 50 RPM Keyless 1,5 kg:

Bosch PSB 500 RE, Keyless, 50 RPM, 2 cm, 1 cm, 1,3 cm, 48000 bpm

Long summary description Bosch PSB 500 RE 50 RPM Keyless 1,5 kg:

Bosch PSB 500 RE. Chuck type: Keyless. Idle speed (max): 50 RPM, Drilling diameter in wood (max): 2 cm, Drilling diameter in steel (max): 1 cm. Power source: AC, Input power: 500 W, Output power: 228 W. Weight: 1,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.