Bosch logo

Bosch GHP 8-15 XD pressure washer Upright Electric 800 l/h 4000 W Black, Blue, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36274
Info modified on:
14 Mar 2024, 19:41:53
Short summary description Bosch GHP 8-15 XD pressure washer Upright Electric 800 l/h 4000 W Black, Blue, Grey:

Bosch GHP 8-15 XD, Upright, Electric, 15 m, High-pressure, 5 m, Black, Blue, Grey

Long summary description Bosch GHP 8-15 XD pressure washer Upright Electric 800 l/h 4000 W Black, Blue, Grey:

Bosch GHP 8-15 XD. Form factor: Upright, Power source: Electric, Hose length: 15 m. Maximum flow rate: 800 l/h, Working pressure (max): 150 bar, Maximum pressure: 160 bar. Power consumption (typical): 4000 W. Weight: 40,6 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.