Bosch logo

Bosch AHS 70-34 Double blade 700 W 3,8 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71846
Info modified on:
14 Mar 2024, 18:02:41
Short summary description Bosch AHS 70-34 Double blade 700 W 3,8 kg:

Bosch AHS 70-34, AC, 700 W, 220-240 V, 50 - 60 Hz, 3,8 kg

Long summary description Bosch AHS 70-34 Double blade 700 W 3,8 kg:

Bosch AHS 70-34. Power source: AC, Engine power: 700 W, AC input voltage: 220-240 V. Weight: 3,8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.