Blomberg logo

Blomberg KND 9860 X Freestanding 428 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67205
Info modified on:
14 Mar 2024, 18:43:43
Short summary description Blomberg KND 9860 X Freestanding 428 L Black:

Blomberg KND 9860 X, 428 L, SN-T, 40 dB, 6 kg/24h, Fresh zone compartment, Black

Long summary description Blomberg KND 9860 X Freestanding 428 L Black:

Blomberg KND 9860 X. Total net capacity: 428 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge interior light, Number of vegetable drawers: 2. Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 203 kWh. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.