Blomberg DSM 9630 A+++, SN-T, 37 dB, 5 kg/24h, Fresh zone compartment, White
Blomberg DSM 9630 A+++. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 200 L, Fridge interior light. Freezer net capacity: 66 L, Freezing capacity: 5 kg/24h. Fresh zone compartment. Annual energy consumption: 150 kWh. Product colour: White