Bestway logo

Bestway 62145 electric air pump 0,066 bar 1100 l/min

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50557
Info modified on:
11 Jul 2022, 14:01:22
Short summary description Bestway 62145 electric air pump 0,066 bar 1100 l/min:

Bestway 62145, Inflatables, 0,066 bar, 1100 l/min, Black, Grey, EMC/LVD/CB/ROHS, AC

Long summary description Bestway 62145 electric air pump 0,066 bar 1100 l/min:

Bestway 62145. Proper use: Inflatables, Pump pressure: 0,066 bar, Airflow: 1100 l/min. Power source type: AC, Input voltage: 220-240 V, Power: 210 W. Weight: 680 g, Package width: 120 mm, Package depth: 430 mm. Package type: Full color box. Master (outer) case width: 380 mm, Master (outer) case length: 430 mm, Master (outer) case height: 280 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.