Bestway logo

Bestway 58145 water pump 25 W 1249 l/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131097
Info modified on:
18 Feb 2019, 10:13:08
Short summary description Bestway 58145 water pump 25 W 1249 l/h:

Bestway 58145, 25 W, 1249 l/h, White

Long summary description Bestway 58145 water pump 25 W 1249 l/h:

Bestway 58145. Proper use: Water-supply, Product colour: White. Flow rate: 1249 l/h. Power: 25 W, AC input voltage: 220 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.