Bestway 5612X, 15232 L, Framed pool, Adult & Child, Ladder, Grey, White, 54 kg
Bestway 5612X. Pool type: Framed pool, Shape: Round, Capacity: 15232 L. Weight: 54 kg. Package width: 370 mm, Package depth: 570 mm, Package height: 1280 mm. Master (outer) case width: 380 mm, Master (outer) case length: 570 mm, Master (outer) case height: 1280 mm