BenQ logo

BenQ XL2411Z LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25233
Info modified on:
30 Dec 2024, 17:23:51
Short summary description BenQ XL2411Z LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Red:

BenQ XL2411Z, 61 cm (24"), 1920 x 1080 pixels, LED, 3D, 1 ms, Black, Red

Long summary description BenQ XL2411Z LED display 61 cm (24") 1920 x 1080 pixels Full HD Black, Red:

BenQ XL2411Z. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.