BenQ logo

BenQ E2420HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27438
Info modified on:
22 Aug 2022, 16:27:40
Short summary description BenQ E2420HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ E2420HD, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description BenQ E2420HD computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

BenQ E2420HD. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.