BenQ logo

BenQ MX806ST Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Grey, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33587
Info modified on:
09 Jun 2021, 09:56:29
Short summary description BenQ MX806ST Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Grey, Silver:

BenQ MX806ST, 3000 ANSI lumens, DLP, XGA (1024x768), 13000:1, 4:3, 1524 - 7620 mm (60 - 300")

Long summary description BenQ MX806ST Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D Grey, Silver:

BenQ MX806ST. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 2.6 - 6.9 mm, Zoom ratio: Fixed, Throw ratio: 0.61:1. Serial interface type: RS-232, USB connector type: Mini-USB B. Noise level: 32 dB, Noise level (economic mode): 28 dB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.