Beko logo

Beko WMY91430 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11603
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko WMY91430 washing machine Front-load 9 kg 1400 RPM White:

Beko WMY91430, Front-load, 9 kg, B, 77 dB, 1400 RPM, 218 kWh

Long summary description Beko WMY91430 washing machine Front-load 9 kg 1400 RPM White:

Beko WMY91430. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 218 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.