Beko logo

Beko WML 61431 ME washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51821
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WML 61431 ME washing machine Front-load 6 kg 1400 RPM White:

Beko WML 61431 ME, Front-load, 6 kg, B, 74 dB, 1400 RPM, 194 kWh

Long summary description Beko WML 61431 ME washing machine Front-load 6 kg 1400 RPM White:

Beko WML 61431 ME. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.