Beko logo

Beko WMB 81242 LM washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48963
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 81242 LM washing machine Front-load 8 kg 1200 RPM White:

Beko WMB 81242 LM, Front-load, 8 kg, B, 73 dB, 1200 RPM, 428 kWh

Long summary description Beko WMB 81242 LM washing machine Front-load 8 kg 1200 RPM White:

Beko WMB 81242 LM. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 428 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.