Beko WMB 71643 PTS, Front-load, 7 kg, A, 75 dB, 1600 RPM, 173 kWh
Beko WMB 71643 PTS. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: A, Noise level (spin): 75 dB, Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 9240 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm