Beko logo

Beko WMB61031M washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56227
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko WMB61031M washing machine Front-load 6 kg 1000 RPM White:

Beko WMB61031M, Front-load, 6 kg, B, 1000 RPM, 194 kWh, 8800 L

Long summary description Beko WMB61031M washing machine Front-load 6 kg 1000 RPM White:

Beko WMB61031M. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.