Beko RCHE390K30XP, 312 L, No Frost (fridge), SN-T, 43 dB, 5 kg/24h, Stainless steel
Beko RCHE390K30XP. Total net capacity: 312 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 189 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 123 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Annual energy consumption: 274 kWh. Product colour: Stainless steel