Beko logo

Beko RBI 6306 HCA fridge-freezer Built-in 215 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112901
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko RBI 6306 HCA fridge-freezer Built-in 215 L White:

Beko RBI 6306 HCA, 215 L, SN, 4 kg/24h, White

Long summary description Beko RBI 6306 HCA fridge-freezer Built-in 215 L White:

Beko RBI 6306 HCA. Total net capacity: 215 L. Door hinge: Right. Climate class: SN. Fridge net capacity: 170 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 45 L, Freezing capacity: 4 kg/24h. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.