Beko logo

Beko OIM 58900 Patricia 80 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54051
Info modified on:
29 Nov 2024, 15:42:38
Short summary description Beko OIM 58900 Patricia 80 L Black, Stainless steel:

Beko OIM 58900 Patricia, Large, Electric, 80 L, 80 L, Built-in, Black, Stainless steel

Long summary description Beko OIM 58900 Patricia 80 L Black, Stainless steel:

Beko OIM 58900 Patricia. Oven size: Large, Oven type: Electric, Total oven(s) interior capacity: 80 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Sensor. Energy consumption (conventional): 1,17 kWh, Energy consumption (forced convection): 0,94 kWh, Connected load: 3100 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm. Package width: 660 mm, Package depth: 660 mm, Package height: 655 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.