Beko logo

Beko OIM 25900 X oven 65 L 220 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23188
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Beko OIM 25900 X oven 65 L 220 W Stainless steel:

Beko OIM 25900 X, Electric, 65 L, 220 W, Stainless steel, Rotary, Digital

Long summary description Beko OIM 25900 X oven 65 L 220 W Stainless steel:

Beko OIM 25900 X. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 220 W. Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Width: 560 mm, Depth: 550 mm, Height: 600 mm. Installation compartment dimensions (WxDxH): 594 x 567 x 595 mm, Energy consumption: 0,88 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.