Beko logo

Beko FSA13020 Upright freezer Freestanding 117 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66796
Info modified on:
27 May 2024, 12:06:10
Short summary description Beko FSA13020 Upright freezer Freestanding 117 L White:

Beko FSA13020, 117 L, 10 kg/24h, SN-T, 40 dB, 4*, White

Long summary description Beko FSA13020 Upright freezer Freestanding 117 L White:

Beko FSA13020. Freezer net capacity: 117 L, Climate class: SN-T, Freezing capacity: 10 kg/24h, Storage time during power failure: 18 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 210 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.