Beko logo

Beko DPY 8506 GXB3 washing machine Front-load 8 kg White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19711
Info modified on:
27 May 2024, 14:31:11
Short summary description Beko DPY 8506 GXB3 washing machine Front-load 8 kg White:

Beko DPY 8506 GXB3, Front-load, 8 kg, A, 65 dB, 177 kWh, White

Long summary description Beko DPY 8506 GXB3 washing machine Front-load 8 kg White:

Beko DPY 8506 GXB3. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 65 dB. Washing class: A, Annual energy consumption washing: 177 kWh. Product colour: White. Width: 595 mm, Depth: 654 mm, Height: 846 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.