Beko DH 8534 GX0 Weiß, Freestanding, Front-load, Heat pump, White, Rotary, Glass window door
Beko DH 8534 GX0 Weiß. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Quick, Jeans/denim, Cotton, Iron dry. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1,43 kWh, Annual energy consumption: 176 kWh. Depth: 654 mm, Width: 595 mm, Height: 846 mm