Beko logo

Beko DH10444PX1W tumble dryer Freestanding Front-load 10 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23797
Info modified on:
17 Oct 2024, 14:58:13
Short summary description Beko DH10444PX1W tumble dryer Freestanding Front-load 10 kg A++ White:

Beko DH10444PX1W, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 118 L

Long summary description Beko DH10444PX1W tumble dryer Freestanding Front-load 10 kg A++ White:

Beko DH10444PX1W. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 10 kg, Drying programs: Wool, Mix, Sport, Timed, Quick, Freshen-up, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton,..., Cycle time: 209 min. Delay start (max): 24 h. Energy efficiency class: A++, Annual energy consumption: 259 kWh, Connected load: 900 W. Depth: 609 mm, Width: 595 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.