Beko logo

Beko DFN 6632 dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99048
Info modified on:
26 Feb 2021, 16:52:31
Short summary description Beko DFN 6632 dishwasher Freestanding 12 place settings:

Beko DFN 6632, Freestanding, 12 place settings, 43 dB, 24 h, 10 L, 0,92 kWh

Long summary description Beko DFN 6632 dishwasher Freestanding 12 place settings:

Beko DFN 6632. Appliance placement: Freestanding. Number of place settings: 12 place settings, Noise level: 43 dB, Delay start (max): 24 h. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,92 kWh, Connected load: 2000 W. Width: 598 mm, Depth: 570 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 271 kWh, Annual water consumption: 2800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.