Beko logo

Beko DFL 1320 dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23195
Info modified on:
26 Feb 2021, 16:52:28
Short summary description Beko DFL 1320 dishwasher Freestanding 12 place settings:

Beko DFL 1320, Freestanding, White, Rotary, 1,8 m, Cold, Hot, 12 place settings

Long summary description Beko DFL 1320 dishwasher Freestanding 12 place settings:

Beko DFL 1320. Appliance placement: Freestanding, Door colour: White, Control type: Rotary. Number of place settings: 12 place settings, Noise level: 54 dB, Dishwashing programs: Auto, Quick. Water consumption per cycle: 15 L, Energy consumption per cycle: 1,09 kWh, Connected load: 2200 W. Width: 600 mm, Depth: 570 mm, Height: 820 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 889 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.