Beko logo

Beko DC101230 tumble dryer Freestanding Front-load 10 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56401
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Beko DC101230 tumble dryer Freestanding Front-load 10 kg White:

Beko DC101230, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Beko DC101230 tumble dryer Freestanding Front-load 10 kg White:

Beko DC101230. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 10 kg, Condensation efficiency class (old): B, Cycle time: 165 min. Delay start (max): 24 h. Annual energy consumption: 670,6 kWh, Heat source: Electric, Energy efficiency scale: A+++ to D. Depth: 630 mm, Width: 597 mm, Height: 846 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.