Beko logo

Beko CTB6250B cooker hood Semi built-in (pull out) Black 420 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3236
Info modified on:
16 Mar 2025, 13:58:00
Short summary description Beko CTB6250B cooker hood Semi built-in (pull out) Black 420 m³/h:

Beko CTB6250B, 420 m³/h, Ducted, E, G, C, 69 dB

Long summary description Beko CTB6250B cooker hood Semi built-in (pull out) Black 420 m³/h:

Beko CTB6250B. Maximum extraction power: 420 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: E. Type: Semi built-in (pull out), Product colour: Black, Control type: Scrollbar. Grease filter type: Metal, Number of filters: 2 pc(s). Bulb power: 28 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Annual energy consumption: 107 kWh

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.