Beko CNE 32100 X, SN, 8 kg/24h, Stainless steel
Beko CNE 32100 X. Door hinge: Right. Climate class: SN. Fridge net capacity: 205 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 68 L, Freezing capacity: 8 kg/24h. Product colour: Stainless steel