Beko CN161230DX, 552 L, No Frost (fridge), SN-T, 10 kg/24h, Fresh zone compartment, Stainless steel
Beko CN161230DX. Total net capacity: 552 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 388 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 164 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 368 kWh. Product colour: Stainless steel