Beko logo

Beko CCFH1685W fridge-freezer Freestanding 334 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19225
Info modified on:
27 May 2024, 15:18:18
Short summary description Beko CCFH1685W fridge-freezer Freestanding 334 L F White:

Beko CCFH1685W, 334 L, SN-T, 43 dB, 7 kg/24h, F, White

Long summary description Beko CCFH1685W fridge-freezer Freestanding 334 L F White:

Beko CCFH1685W. Total net capacity: 334 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 233 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 101 L, Freezing capacity: 7 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 314 kWh. Product colour: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.