Beko logo

Beko CBI 7705 fridge-freezer Freestanding 244 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61204
Info modified on:
27 May 2024, 11:57:21
Short summary description Beko CBI 7705 fridge-freezer Freestanding 244 L White:

Beko CBI 7705, 244 L, 36 dB, 4 kg/24h, White

Long summary description Beko CBI 7705 fridge-freezer Freestanding 244 L White:

Beko CBI 7705. Total net capacity: 244 L. Door hinge: Right. Noise level: 36 dB. Fridge net capacity: 189 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 55 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 271 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.