Beko logo

Beko BWH50EUC water heater/boiler Vertical Tank (water storage) Solo boiler system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48150
Info modified on:
12 Dec 2024, 17:27:59
Short summary description Beko BWH50EUC water heater/boiler Vertical Tank (water storage) Solo boiler system White:

Beko BWH50EUC, Tank (water storage), Vertical, 2000 W, 50 L, Solo boiler system, Indoor

Long summary description Beko BWH50EUC water heater/boiler Vertical Tank (water storage) Solo boiler system White:

Beko BWH50EUC. Placement supported: Vertical, Type: Tank (water storage), Boiler system: Solo boiler system. Maximum power: 2000 W, Thermostat range: 30 - 75 °C, Temperature (max): 75 °C. Energy efficiency class: C, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 385 mm, Depth: 385 mm, Height: 759 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.