Beko BP412C, A, 4 kWh, 220 - 240 V, 50 Hz, 5,9 A, 1346 W
Beko BP412C. Energy efficiency class (cooling): A, Hourly energy consumption (cooling): 4 kWh, AC input voltage: 220 - 240 V. Product colour: Grey, Housing material: Acrylonitrile butadiene styrene (ABS), Display type: LCD. Width: 285 mm, Depth: 335 mm, Height: 698 mm