Beko logo

Beko BEP09C portable air conditioner 64 dB White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68272
Info modified on:
12 Dec 2024, 14:55:43
Short summary description Beko BEP09C portable air conditioner 64 dB White:

Beko BEP09C, A, White, LED, 515 mm, 443 mm, 880 mm

Long summary description Beko BEP09C portable air conditioner 64 dB White:

Beko BEP09C. Energy efficiency class (cooling): A. Product colour: White, Display type: LED. Package width: 515 mm, Package depth: 443 mm, Package height: 880 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.