Beko logo

Beko BDSA250K2S fridge-freezer Built-in 220 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95082
Info modified on:
27 May 2024, 13:00:57
Short summary description Beko BDSA250K2S fridge-freezer Built-in 220 L White:

Beko BDSA250K2S, 220 L, SN-ST, 38 dB, 3 kg/24h, White

Long summary description Beko BDSA250K2S fridge-freezer Built-in 220 L White:

Beko BDSA250K2S. Total net capacity: 220 L, Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 176 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 44 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 243 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.