Beko logo

Beko HBG5100W 0,9 L Immersion blender 1000 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40039
Info modified on:
27 Mar 2024, 11:09:42
Short summary description Beko HBG5100W 0,9 L Immersion blender 1000 W White:

Beko HBG5100W, Immersion blender, 0,9 L, 1000 W, White

Long summary description Beko HBG5100W 0,9 L Immersion blender 1000 W White:

Beko HBG5100W. Type: Immersion blender, Product colour: White. Bowl capacity: 0,9 L. Power: 1000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.