Beko logo

Beko BIE22000X 65 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73830
Info modified on:
29 Nov 2024, 15:42:38
Short summary description Beko BIE22000X 65 L Stainless steel:

Beko BIE22000X, Medium, Electric, 65 L, 65 L, Built-in, Stainless steel

Long summary description Beko BIE22000X 65 L Stainless steel:

Beko BIE22000X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Installation compartment width: 56 cm, Installation compartment depth: 59 cm, Installation compartment height: 60 cm. Energy efficiency class (old): A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.