Beko logo

Beko GN 162420 X side-by-side refrigerator Freestanding 529 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96980
Info modified on:
27 May 2024, 11:56:24
Short summary description Beko GN 162420 X side-by-side refrigerator Freestanding 529 L Stainless steel:

Beko GN 162420 X, Freestanding, American door, Stainless steel, 529 L, SN-T, 43 dB

Long summary description Beko GN 162420 X side-by-side refrigerator Freestanding 529 L Stainless steel:

Beko GN 162420 X. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 529 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 353 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Fresh zone compartment net capacity: 15 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.