Beko logo

Beko RFNM200T40WN Upright freezer Freestanding 177 L E White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18522
Info modified on:
07 Aug 2024, 14:26:24
Short summary description Beko RFNM200T40WN Upright freezer Freestanding 177 L E White:

Beko RFNM200T40WN, 177 L, 10 kg/24h, SN-T, No Frost system, E, White

Long summary description Beko RFNM200T40WN Upright freezer Freestanding 177 L E White:

Beko RFNM200T40WN. Freezer net capacity: 177 L, Climate class: SN-T, Freezing capacity: 10 kg/24h, Storage time during power failure: 9 h, Noise level: 40 dB, Star rating: 4*, No Frost system. Door hinge: Right. Energy efficiency class: E, Annual energy consumption: 211 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.