be quiet! logo

be quiet! Silent Loop 240mm Processor All-in-one liquid cooler 12 cm Black 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185076
Info modified on:
14 Mar 2024, 19:48:35
Short summary description be quiet! Silent Loop 240mm Processor All-in-one liquid cooler 12 cm Black 1 pc(s):

be quiet! Silent Loop 240mm, All-in-one liquid cooler, 12 cm, 111,3 m³/h, Black

Long summary description be quiet! Silent Loop 240mm Processor All-in-one liquid cooler 12 cm Black 1 pc(s):

be quiet! Silent Loop 240mm. Type: All-in-one liquid cooler, Fan diameter: 12 cm, Airflow: 111,3 m³/h. Width: 124 mm, Depth: 55 mm, Height: 277 mm. Product colour: Black

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.