be quiet! System Power 7, 450 W, 100 - 240 V, 500 W, 50 - 60 Hz, 3.5/7 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V
be quiet! System Power 7. Total power: 450 W, AC input voltage: 100 - 240 V, Peak power: 500 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS, Certification: CE, CB, Tüv, Semko (S), FCC, cTUVus