Bang & Olufsen logo

Bang & Olufsen BeoPlay S8 speaker set 140 W Universal Black 2.1 channels

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65291
Info modified on:
14 May 2021, 16:05:54
Short summary description Bang & Olufsen BeoPlay S8 speaker set 140 W Universal Black 2.1 channels:

Bang & Olufsen BeoPlay S8, 2.1 channels, 140 W, Universal, Black, Amplifier, D

Long summary description Bang & Olufsen BeoPlay S8 speaker set 140 W Universal Black 2.1 channels:

Bang & Olufsen BeoPlay S8. Audio output channels: 2.1 channels, RMS rated power: 140 W, Recommended usage: Universal. Amplification device type: Amplifier, Amplifier class: D, Amplifier/receiver input interface type: 3.5 mm jack, RCA. Satellite speakers RMS power: 140 W, Satellite speaker dimensions (WxDxH): 158 x 60 x 158 mm. Subwoofer RMS power: 280 W. Power source: AC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.