Axagon logo

Axagon ADA-X5 audio card 7.1 channels USB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26359
Info modified on:
18 Oct 2024, 09:22:12
End of life date:
18 Oct 2024
Short summary description Axagon ADA-X5 audio card 7.1 channels USB:

Axagon ADA-X5, 7.1 channels, USB

Long summary description Axagon ADA-X5 audio card 7.1 channels USB:

Axagon ADA-X5. Audio output channels: 7.1 channels. Host interface: USB. Weight: 14 g, Width: 56 mm, Depth: 25 mm. Compatible operating systems: MS Windows 98SE, MS Windows ME, MS Windows 2000, MS Windows 2003 Server, MS Windows XP, MS Windows...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.