ATGBICS E40G-QSFP-LR4-C, Fiber optic, 40000 Mbit/s, QSFP+, LC, LR4, 10000 m
ATGBICS E40G-QSFP-LR4-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Ruckus. Input voltage: 3.3 V, Maximum voltage: 3,5 V, Power consumption (typical): 3,5 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead