ATGBICS logo

ATGBICS AA1419048-E6-C network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
18286
Info modified on:
13 May 2025, 10:51:32
Short summary description ATGBICS AA1419048-E6-C network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:

ATGBICS AA1419048-E6-C, Fiber optic, 1000 Mbit/s, SFP, LC, SX, 550 m

Long summary description ATGBICS AA1419048-E6-C network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:

ATGBICS AA1419048-E6-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: Avaya/Nortel. Input voltage: 3.3 V, Maximum voltage: 3,5 V, Power consumption (typical): 0,8 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.