ATGBICS 40G-LR4-QSFP10KM-C, Fiber optic, 40000 Mbit/s, QSFP+, LC, LR4, 10000 m
ATGBICS 40G-LR4-QSFP10KM-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP+. Product colour: Silver, Housing material: Metal, Brand compatibility: Extreme Networks. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom