ATEN logo

ATEN 4-Port USB KVMP KVM switch Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41971
Info modified on:
16 Jan 2024, 10:48:37
End of life date:
01 Aug 2021
Short summary description ATEN 4-Port USB KVMP KVM switch Grey:

ATEN 4-Port USB KVMP, 2048 x 1536 pixels, 1,25 W, Grey

Long summary description ATEN 4-Port USB KVMP KVM switch Grey:

ATEN 4-Port USB KVMP. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Scan interval: 99 s. Product colour: Grey, Certification: RoHS CN ZL 99213861.2, TW 174875, US 6564275, CN ZL 01260527.1, TW 081926, US 6464197, TW I220489,.... Power consumption (typical): 1,25 W. Weight: 700 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.